Status: | Production |
---|---|
Series: | AD9957 |
RoHS: | Compliant |
Prices starting from US$37.95
1 GSPS internal clock speed (up to 400 MHz analog output) |
Integrated 1 GSPS 14-bit DAC |
250 MSPS input data rate |
Phase noise ≤ −125 dBc/Hz (400 MHz carrier @ 1 kHz offset) |
Excellent dynamic performance >80 dB narrow-band SFDR |
8 programmable profiles for shift keying |
Sin(x)/(x) correction (inverse sinc filter) |
Reference clock multiplier |
Internal oscillator for a single crystal operation |
Software and hardware controlled power-down |
Integrated RAM |
Phase modulation capability |
Multichip synchronization |
Easy interface to Blackfin SPORT |
Interpolation factors from 4× to 252× |
Interpolation DAC mode |
Gain control DAC |
Internal divider allows references up to 2 GHz |
1.8 V and 3.3 V power supplies |
100-lead TQFP_EP package |
Upconverter, 3.2Mhz To 1Ghz, Tqfp-Ep | Newark Electronics |
UPCONVERTER, 3.2MHZ TO 1GHZ, TQFP-EP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9957BSVZ?
Additional datasheets, footprints and schematics for AD9957BSVZ are listed on our Part Details page. You can also find images and similar parts to AD9957BSVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9957BSVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9957BSVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9957BSVZ fall under?
The AD9957BSVZ is listed under Quadrature Digital Up Converters (QDUC).
Can I view similar or alternative parts?
You can view similar parts to AD9957BSVZ when available in the Quadrature Digital Up Converters (QDUC) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9957BSVZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9957BSVZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9957BSVZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for AD9957BSVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9957BSVZ often in real-time on the comparison pages.
What if I can't find stock of AD9957BSVZ?
You can fill out our help required form which you can use to request a quote for AD9957BSVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.