Status: | Production |
---|---|
Series: | AD9952 |
RoHS: | Compliant |
400 MSPS internal clock speed |
Integrated 14-bit DAC |
32-bit tuning word |
Phase noise ≤ −120 dBc/Hz at 1 kHz offset (DAC output) |
Excellent dynamic performance |
>80 dB SFDR at 160 MHz (±100 kHz offset) AOUT |
Serial input/output (I/O) control |
1.8 V power supply |
Software and hardware controlled power-down |
48-lead TQFP_EP package |
PLL REFCLK multiplier (4× to 20×) |
Internal oscillator, can be driven by a single crystal |
Phase modulation capability |
Multichip synchronization |
High speed comparator (200 MHz toggle rate) |
AD9952 400 MSPS DDS w/ 14 bit | Analog Devices |
Frequency Synthesizer, 1.71-1.89V, Tqfp | Newark Electronics |
FREQUENCY SYNTHESIZER, 1.71-1.89V, TQFP | element14 |
SYNTHESIZER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9952YSVZ?
Additional datasheets, footprints and schematics for AD9952YSVZ are listed on our Part Details page. You can also find images and similar parts to AD9952YSVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9952YSVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9952YSVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9952YSVZ fall under?
The AD9952YSVZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD9952YSVZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9952YSVZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9952YSVZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9952YSVZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9952YSVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9952YSVZ often in real-time on the comparison pages.
What if I can't find stock of AD9952YSVZ?
You can fill out our help required form which you can use to request a quote for AD9952YSVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.