AD9920ABBCZ Part Information

Details for AD9920ABBCZ by Analog Devices

Electronic & Electrical Components>Semiconductors - ICs>Video Processing

Part Downloads

Part Features

  • Integrated 19-channel V-driver 1.8 V AFETG core 24 programmable vertical clock signals Correlated double sampler (CDS) with u22123 dB, 0 dB, +3 dB, and +6 dB gain 12-bit, 40.5 MHz analog-to-digital converter (ADC) Black level clamp with variable level control Complete on-chip timing generator Precision Timing core with ~400 ps resolution On-chip 3 V horizontal and RG drivers General-purpose outputs (GPOs) for shutter and system support On-chip sync generator with external sync input On-chip 1.8 V low dropout (LDO) regulator 105-ball, 8 mm u00d7 8 mm CSP_BGA package

Part Specifications

Video Processor Application High Performance Digital Still Camera Industrial / Scientific Imaging
Supply Voltage Min 1.6V
Supply Voltage Max 2V
IC Mounting SMD
TV / Video Case Style CSPBGA
No. of Pins 105Pins
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9920ABBCZ?

Additional datasheets, footprints and schematics for AD9920ABBCZ are listed in our Part Details tab. You can also find the AD9920ABBCZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9920ABBCZ in the Pricing & Inventory tab next to part details. You can view AD9920ABBCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9920ABBCZ fall under?

The AD9920ABBCZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.

Can I view similar or alternative parts?

You can view similar parts to AD9920ABBCZ when available in the Video Processing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9920ABBCZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9920ABBCZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AD9920ABBCZ have stock available?

There is no stock from authorised distributors for AD9920ABBCZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9920ABBCZ often in real-time on the comparison pages.

What if I can't find stock of AD9920ABBCZ?

You can fill out our help required form which you can use to request a quote for AD9920ABBCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AD9920ABBCZ

Loading...
Loading Results for AD9920ABBCZ
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us