AD9914BCPZ Part Information
Details for AD9914BCPZ by Analog Devices
Semiconductors - ICs>Special Function
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 286.4200 |
5 | 279.0800 |
10 | 272.1100 |
Stock Information
Details
Part Downloads
Part Features
- 3.5 GSPS internal clock speed Integrated 12-bit DAC Frequency tuning resolution to 190 pHz 16-bit phase tuning resolution 12-bit amplitude scaling Programmable modulus Automatic linear and nonlinear frequency sweeping capability 32-bit parallel datapath interface 8 frequency/phase offset profiles Phase noise: u2212128 dBc/Hz (1 kHz offset at 1396 MHz) Wideband SFDR < u221250 dBc Serial or parallel input/output control 1.8 V/3.3 V power supplies Software and hardware controlled power-down 88-lead LFCSP package PLL REF CLK multiplier Phase modulation capability Amplitude modulation capability
Part Specifications
IC Function | Direct Digital Synthesizer |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
IC Package Type | LFCSP |
No. of Pins | 88Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Brief Features | Integrated 12bit DAC Phase & Amplitude Modulation Capability Serial or Parallel I/O Control |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.71V to 1.89V 3.135V to 3.465V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD9914BCPZ?
Additional datasheets, footprints and schematics for AD9914BCPZ are listed in our Part Details tab. You can also find the AD9914BCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9914BCPZ in the Pricing & Inventory tab next to part details. You can view AD9914BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9914BCPZ fall under?
The AD9914BCPZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AD9914BCPZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9914BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9914BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD9914BCPZ have stock available?
There is no stock from authorised distributors for AD9914BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9914BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9914BCPZ?
You can fill out our help required form which you can use to request a quote for AD9914BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.