Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Function | Mixed Signal Front End |
---|---|
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
IC Package Type | LFCSP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 9869 |
Brief Features | Third-order Programmable Low Pass Filter Flexible Digital Data Path Interface |
Control Interface | SPI |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 406mA |
Supply Voltage Range | 3.135V to 3.465V 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD9869BCPZ?
Additional datasheets, footprints and schematics for AD9869BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9869BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9869BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9869BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9869BCPZ fall under?
The AD9869BCPZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AD9869BCPZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9869BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9869BCPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD9869BCPZ have stock available?
There is no stock from authorised distributors for AD9869BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9869BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9869BCPZ?
You can fill out our help required form which you can use to request a quote for AD9869BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.