AD9861BCPZ-50 Mixed-Signal Front Ends (MxFE) by Analog Devices

Status: Production
Series: AD9861
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD9861 is a member of the MxFE family—a group of integrated converters for the communications market. The AD9861 integrates dual 10-bit analog-to-digital converters (ADC) and dual 10-bit digital-to-analog converters (TxDAC®). Two speed grades are available, -50 and -80. The -50 is optimized for ADC sampling of 50 MSPS and less, while the -80 is optimized for ADC sample rates between 50 MSPS and 80 MSPS. The dual TxDACs operate at speeds up to 200 MHz and include a bypassable 2× or 4× interpolation filter. Three auxiliary converters are also available to provide required system level control voltages or to monitor system signals. The AD9861 is optimized for high performance, low power, small form factor, and to provide a cost-effective solution for the broadband communication market.The AD9861 uses a single input clock pin (CLKIN) to generate all system clocks. The ADC and TxDAC clocks are generated within a timing generation block that provides user programmable options such as divide circuits, PLL multipliers, and switches.A flexible, bidirectional 20-bit I/O bus accommodates a variety of custom digital back ends or open market DSPs.In half-duplex systems, the interface supports 20-bit parallel transfers or 10-bit interleaved transfers. In full-duplex systems, the interface supports an interleaved 10-bit ADC bus and an interleaved 10-bit TxDAC bus. The flexible I/O bus reduces pin count and, therefore, reduces the required package size on the AD9861 and the device to which it connects.The AD9861 can use either mode pins or a serial programmable interface (SPI) to configure the interface bus, operate the ADC in a low power mode, configure the TxDAC interpolation rate, and control ADC and TxDAC power-down. The SPI provides more programmable options for both the TxDAC path (for example, coarse and fine gain control and offset control for channel matching) and the ADC path (for example, the internal duty cycle stabilizer, and twos complement data format).The AD9861 is packaged in a 64-lead LFCSP (low profile, fine pitched, chip scale package). The 64-lead LFCSP footprint is only 9 mm × 9 mm, and is less than 0.9 mm high, fitting into tightly spaced

Prices starting from US$22.20


Distributor Starting From Stock
Logo for Richardson RFPD Richardson RFPD US$22.20
-
Buy Now
Logo for Analog Devices Analog Devices -
-
Buy Now
View Full Pricing & Stock Comparison

Features

Receive path includes dual 10-bit analog-to-digital converters with internal or external reference, 50 MSPS and 80 MSPS versions
Transmit path includes dual 10-bit, 200 MSPS digital-to-analog converters with 1×, 2×, or 4× interpolation and programmable gain control
Internal clock distribution block includes a programmable phase-locked loop and timing generation circuitry, allowing single-reference clock operation 
20-pin flexible I/O data interface allows various interleaved or noninterleaved data transfers in half-duplex mode and interleaved data transfers in full-duplex mode 
Configurable through register programmability or optionally limited programmability through mode pins 
Independent Rx and Tx power-down control pins 
64-lead LFCSP package (9 mm × 9 mm footprint) 
3 configurable auxiliary converter pins

Alternative Descriptions

CONVERTER - ADC | Richardson RFPD
10B 50 MSPS MxFE Dual Converte | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9861BCPZ-50?

Additional datasheets, footprints and schematics for AD9861BCPZ-50 are listed on our Part Details page. You can also find images and similar parts to AD9861BCPZ-50 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9861BCPZ-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9861BCPZ-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9861BCPZ-50 fall under?

The AD9861BCPZ-50 is listed under Mixed-Signal Front Ends (MxFE).

Can I view similar or alternative parts?

You can view similar parts to AD9861BCPZ-50 when available in the Mixed-Signal Front Ends (MxFE) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9861BCPZ-50 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9861BCPZ-50 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9861BCPZ-50 have stock available?

Authorised distributors including Richardson RFPD and Analog Devices have stock available or on a lead time for AD9861BCPZ-50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9861BCPZ-50 often in real-time on the comparison pages.

What if I can't find stock of AD9861BCPZ-50?

You can fill out our help required form which you can use to request a quote for AD9861BCPZ-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay