Status: | Production |
---|---|
Series: | AD9850 |
RoHS: | Compliant |
Prices starting from US$16.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.24
|
72
in stock
|
Buy Now | |
Analog Devices
from US$16.42
|
268
in stock
|
Buy Now | |
Newark Electronics
from US$27.75
|
58
in stock
|
Buy Now | |
element14
from US$27.46
|
58
in stock
|
Buy Now | |
Farnell
from US$26.37
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$26.10
|
39
in stock
|
Buy Now | |
CoreStaff
from US$20.59
|
1
in stock
|
Buy Now |
125 MHz Clock Rate |
On-Chip High Performance DAC and High Speed Comparator |
DAC SFDR > 50 dB @ 40 MHz AOUT |
32-Bit Frequency Tuning Word |
Simplified Control Interface: Parallel Byte or Serial Loading Format |
Phase Modulation Capability |
3.3 V or 5 V Single-Supply Operation |
Low Power: 380 mW @ 125 MHz (5 V) |
155 mW @ 100 MHz (3.3 V) |
Power-Down Function |
Ultrasmall 28-Lead SSOP Packaging |
DDS CLOCK DRIVE | Analog Devices |
DDS Clock Driver AD9850BRSZ | RS |
Direct Digital Synthesizer, Ssop-28 | Newark Electronics |
DIRECT DIGITAL SYNTHESIZER, SSOP-28 | element14 |
Where can I find additional details, specifications and documents for a AD9850BRSZ?
Additional datasheets, footprints and schematics for AD9850BRSZ are listed on our Part Details page. You can also find images and similar parts to AD9850BRSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9850BRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9850BRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9850BRSZ fall under?
The AD9850BRSZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD9850BRSZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9850BRSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9850BRSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9850BRSZ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9850BRSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9850BRSZ often in real-time on the comparison pages.
What if I can't find stock of AD9850BRSZ?
You can fill out our help required form which you can use to request a quote for AD9850BRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.