Status: | Production |
---|---|
Series: | AD9789 |
RoHS: | Compliant |
DOCSIS 3.0 performance: 4 QAM carriers |
ACLR over full band (47 MHz to 1 GHz) |
−75 dBc @ fOUT = 200 MHz |
−72 dBc @ fOUT = 800 MHz (noise) |
−67 dBc @ fOUT = 800 MHz (harmonics) |
Unequalized MER = 42 dB |
On chip and bypassable |
4 QAM encoders with SRRC filters, 16× to 512× interpolation, rate converters, and modulators |
Flexible data interface: 4, 8, 16, or 32 bits wide with parity |
Power: 1.6 W (IFS = 20 mA, fDAC = 2.4 GHz, LVDS interface) |
Direct to RF synthesis support with fS mix mode |
Built-in self-test (BIST) support |
Input connectivity check |
Internal random number generator |
Evaluation Board for CMTS and | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9789-EBZ?
Additional datasheets, footprints and schematics for AD9789-EBZ are listed on our Part Details page. You can also find images and similar parts to AD9789-EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9789-EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9789-EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9789-EBZ fall under?
The AD9789-EBZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9789-EBZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9789-EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9789-EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9789-EBZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD9789-EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9789-EBZ often in real-time on the comparison pages.
What if I can't find stock of AD9789-EBZ?
You can fill out our help required form which you can use to request a quote for AD9789-EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.