Status: | Production |
---|---|
Series: | AD9680 |
RoHS: | Compliant |
Prices starting from US$1,222.66
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Analog Devices | US$1,222.66 |
-
|
Buy Now |
JESD204B (Subclass 1) coded serial digital outputs |
1.65 W total power per channel at 1 GSPS (default settings) |
SFDR at 1 GSPS = 85 dBFS at 340 MHz, 80 dBFS at 1 GHz |
SNR at 1 GSPS = 65.3 dBFS at 340 MHz (AIN = −1.0 dBFS), 60.5 dBFS at 1 GHz (AIN = −1.0 dBFS) |
ENOB = 10.8 bits at 10 MHz |
DNL = ±0.5 LSB |
INL = ±2.5 LSB |
Flexible input range: 1.46 Vp-p to 1.94 Vp-p |
AD9680-1250: 1.58 Vp-p nominal |
AD9680-1000 and AD9680-820: 1.70 V p-p nominal |
AD9680-500: 1.46 Vp-p to 2.06 Vp-p (2.06 Vp-p nominal) |
Noise density = −154 dBFS/Hz at 1 GSPS |
1.25 V, 2.5 V, and 3.3 V dc supply operation |
No missing codes |
Internal ADC voltage reference |
Programmable termination impedance |
400 Ω, 200 Ω, 100 Ω, and 50 Ω differential |
2 GHz usable analog input full power bandwidth |
95 dB channel isolation/crosstalk |
Amplitude detect bits for efficient AGC implementation |
2 integrated wideband digital processors per channel |
12-bit NCO, up to 4 half-band filters |
Differential clock input |
Integer clock divide by 1, 2, 4, or 8 |
Flexible JESD204B lane configurations |
Small signal dither |
Eval Bd for AD9680-1000 (full | Analog Devices |
Where can I find additional details, specifications and documents for a AD9680-1000EBZ?
Additional datasheets, footprints and schematics for AD9680-1000EBZ are listed on our Part Details page. You can also find images and similar parts to AD9680-1000EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9680-1000EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9680-1000EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9680-1000EBZ fall under?
The AD9680-1000EBZ is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9680-1000EBZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9680-1000EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9680-1000EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9680-1000EBZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD9680-1000EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9680-1000EBZ often in real-time on the comparison pages.
What if I can't find stock of AD9680-1000EBZ?
You can fill out our help required form which you can use to request a quote for AD9680-1000EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.