AD9578BCPZ Part Information
Details for AD9578BCPZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Clocks Timing & Frequency Management
Part Downloads
Part Features
- Any output frequency precision synthesis 11.8 MHz to 919 MHz Better than 0.1 ppb frequency resolution Ultralow rms jitter (12 kHz to 20 MHz) <300 fs rms using integer synthesis <405 fs rms using fractional synthesis Dual reference inputs support LVPECL, LVDS, 1.8 V LVCMOS, or fundamental mode AT cut crystals from 22 MHz to 54 MHz or reference clocks from 20 MHz to 60 MHz Numerical (NCO) frequency control Dynamically pullable output frequency enables FPGA- based PLLs (HDL available) Fast serial peripheral interface (SPI) bus write speeds up to 100 MHz On-the-fly frequency changes Dual PLL in compact 7 mm u00d7 7 mm package Replaces multiple large clock ICs, PLLs, fanout buffers, crystal oscillators (XOs), and voltage controlled crystal oscillators (VCXOs) Mix and match output buffers In-circuitprogrammable LVPECL/LVDS/HCSL/LVCMOS Independent buffer (VDDOx) drives multiple technologies Enhanced power supply noise rejection
Part Specifications
Synthesizer Type | Frequency |
Frequency | 919MHz |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Digital IC Case | LFCSP |
No. of Pins | 48Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD9578BCPZ?
Additional datasheets, footprints and schematics for AD9578BCPZ are listed in our Part Details tab. You can also find the AD9578BCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9578BCPZ in the Pricing & Inventory tab next to part details. You can view AD9578BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9578BCPZ fall under?
The AD9578BCPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to AD9578BCPZ when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9578BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9578BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD9578BCPZ have stock available?
There is no stock from authorised distributors for AD9578BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9578BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9578BCPZ?
You can fill out our help required form which you can use to request a quote for AD9578BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.