Status: | Production |
---|---|
Series: | AD9553 |
RoHS: | Compliant |
Prices starting from US$210.85
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$210.85
|
24
in stock
|
Buy Now |
Input frequencies from 8 kHz to 710 MHz |
Output frequencies up to 810 MHz LVPECL and LVDS (up to 200 MHz for CMOS output) |
Preset pin-programmable frequency translation ratios cover popular wireline and wireless frequency applications, including xDSL, T1/E1, BITS, SONET, and Ethernet. |
Arbitrary frequency translation ratios via SPI port |
On-chip VCO |
Accepts a crystal resonator for holdover applications |
Two single-ended (or one differential) reference input(s) |
Two output clocks (independently programmable as LVDS, LVPECL, or CMOS) |
SPI-compatible, 3-wire programming interface |
Very low power: <450 mW (under most conditions) |
See data sheet for additional features |
Eval Kit Multiservice Clock Ge | Analog Devices |
Where can I find additional details, specifications and documents for a AD9553/PCBZ?
Additional datasheets, footprints and schematics for AD9553/PCBZ are listed on our Part Details page. You can also find images and similar parts to AD9553/PCBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9553/PCBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9553/PCBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9553/PCBZ fall under?
The AD9553/PCBZ is listed under Clock Generation Devices.
Can I view similar or alternative parts?
You can view similar parts to AD9553/PCBZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9553/PCBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9553/PCBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9553/PCBZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD9553/PCBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9553/PCBZ often in real-time on the comparison pages.
What if I can't find stock of AD9553/PCBZ?
You can fill out our help required form which you can use to request a quote for AD9553/PCBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.