AD9540BCPZ Part Information
Details for AD9540BCPZ by Analog Devices
Semiconductors - ICs>Clock Timing & Frequency Management>Clock Synthesizers & Generators
Part Downloads
Part Features
- Excellent intrinsic jitter performance 200 MHz phase frequency detector inputs 655 MHz programmable input dividers for the phase frequency detector (u00f7M, u00f7N) {M, N = 1 to 16} (bypassable) Programmable RF divider (u00f7R) {R = 1, 2, 4, 8} (bypassable) 8 programmable phase/frequency profiles 400 MSPS internal DDS clock speed 48-bit frequency tuning word resolution 14-bit programmable phase offset 1.8 V supply for device operation 3.3 V supply for I/O, CML driver, and charge pump output Software controlled power-down 48-lead LFCSP package Programmable charge pump current (up to 4 mA) Dual-mode PLL lock detect 655 MHz CML-mode PECL-compliant output driver
Part Specifications
Clock IC Type | Clock Generator |
Frequency | 655MHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | - |
Supply Voltage Max | 1.8V |
Clock IC Case Style | LFCSP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD9540BCPZ?
Additional datasheets, footprints and schematics for AD9540BCPZ are listed in our Part Details tab. You can also find the AD9540BCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9540BCPZ in the Pricing & Inventory tab next to part details. You can view AD9540BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9540BCPZ fall under?
The AD9540BCPZ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to AD9540BCPZ when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9540BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9540BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD9540BCPZ have stock available?
There is no stock from authorised distributors for AD9540BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9540BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9540BCPZ?
You can fill out our help required form which you can use to request a quote for AD9540BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.