AD9530BCPZ Part Information

Details for AD9530BCPZ by Analog Devices

Semiconductors - ICs>Clock Timing & Frequency Management>Clock Synthesizers & Generators

Part Downloads

Part Features

  • Fully integrated, ultralow noise phase-locked loop (PLL) 4 differential, 2.7 GHz common-mode logic (CML) outputs 2 differential reference inputs with programmable internal termination options <232 fs rms absolute jitter (12 kHz to 20 MHz) with a non- ideal reference and 8 kHz loop bandwidth <100 fs rms absolute jitter (12 kHz to 20 MHz) with an 80 kHz loop bandwidth and low jitter input reference clock Supports low loop bandwidths for jitter attenuation Manual switchover Single 2.5 V typical supply voltage 48-lead, 7 mm u00d7 7 mm LFCSP

Part Specifications

Clock IC Type PLL Clock Generator
Frequency 2.7GHz
No. of Outputs 4Outputs
Supply Voltage Min 2.375V
Supply Voltage Max 2.625V
Clock IC Case Style LFCSP
No. of Pins 48Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9530BCPZ?

Additional datasheets, footprints and schematics for AD9530BCPZ are listed in our Part Details tab. You can also find the AD9530BCPZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9530BCPZ in the Pricing & Inventory tab next to part details. You can view AD9530BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9530BCPZ fall under?

The AD9530BCPZ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to AD9530BCPZ when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9530BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9530BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AD9530BCPZ have stock available?

There is no stock from authorised distributors for AD9530BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9530BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9530BCPZ?

You can fill out our help required form which you can use to request a quote for AD9530BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AD9530BCPZ

Loading...
Loading Results for AD9530BCPZ
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us