AD9518-1ABCPZ Part Information

Details for AD9518-1ABCPZ by Analog Devices

Semiconductors - ICs>Clock Timing & Frequency Management>Clock Synthesizers & Generators

Part Downloads

Part Specifications

Clock IC Type Clock Generator
Frequency 2.65GHz
No. of Outputs 6Outputs
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Clock IC Case Style LFCSP
No. of Pins 48Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range AD9518-1 Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9518-1ABCPZ?

Additional datasheets, footprints and schematics for AD9518-1ABCPZ are listed in our Part Details tab. You can also find the AD9518-1ABCPZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9518-1ABCPZ in the Pricing & Inventory tab next to part details. You can view AD9518-1ABCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9518-1ABCPZ fall under?

The AD9518-1ABCPZ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to AD9518-1ABCPZ when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9518-1ABCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9518-1ABCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AD9518-1ABCPZ have stock available?

There is no stock from authorised distributors for AD9518-1ABCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9518-1ABCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9518-1ABCPZ?

You can fill out our help required form which you can use to request a quote for AD9518-1ABCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AD9518-1ABCPZ

Loading...
Loading Results for AD9518-1ABCPZ
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us