Status: | Production |
---|---|
Series: | AD9517-0 |
RoHS: | Compliant |
Low phase noise, phase-locked loop (PLL) |
On-chip VCO tunes from 2.55 GHz to 2.95 GHz |
External VCO/VCXO to 2.4 GHz optional |
1 differential or 2 single-ended reference inputs |
Reference monitoring capability |
Automatic revertive and manual reference |
switchover/holdover modes 2 pairs of 1.6 GHz LVPECL outputs |
Each output pair shares a 1-to-32 divider with coarse phase delay |
Additive output jitter: 225 fs rms |
Channel-to-channel skew paired outputs of <10 ps |
Accepts LVPECL, LVDS, or CMOS references to 250 MHz |
Programmable delays in path to PFD |
Digital or analog lock detect, selectable |
2 pairs of 800 MHz LVDS clock outputs |
Each output pair shares two cascaded 1-to-32 dividers with coarse phase delay |
Additive output jitter: 275 fs rms |
Fine delay adjust (Δt) on each LVDS output |
Each LVDS output can be reconfigured as two 250 MHz CMOS outputs |
Automatic synchronization of all outputs on power-up |
Manual output synchronization available |
See datasheet for additional features |
Ic, Clock Generator, 3.135-3.465V, Lfcsp | Newark Electronics |
IC, CLOCK GENERATOR, 3.135-3.465V, LFCSP | element14 |
LOGIC AND TIMING | Richardson RFPD |
12-Output Clock Generator with | Analog Devices |
Where can I find additional details, specifications and documents for a AD9517-0ABCPZ?
Additional datasheets, footprints and schematics for AD9517-0ABCPZ are listed on our Part Details page. You can also find images and similar parts to AD9517-0ABCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9517-0ABCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9517-0ABCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9517-0ABCPZ fall under?
The AD9517-0ABCPZ is listed under Clock Generation Devices.
Can I view similar or alternative parts?
You can view similar parts to AD9517-0ABCPZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9517-0ABCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9517-0ABCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9517-0ABCPZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for AD9517-0ABCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9517-0ABCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9517-0ABCPZ?
You can fill out our help required form which you can use to request a quote for AD9517-0ABCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.