Status: | Production |
---|---|
Series: | AD9513 |
RoHS: | Compliant |
Prices starting from US$6.90
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$6.90
|
739
in stock
|
Buy Now | |
Newark Electronics
from US$11.34
|
38
in stock
|
Buy Now | |
element14
from US$11.43
|
38
in stock
|
Buy Now | |
Farnell
from US$10.85
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$9.19
|
36
in stock
|
Buy Now | |
Richardson RFPD
from US$9.73
|
12
in stock
|
Buy Now |
1.6 GHz differential clock input |
3 programmable dividers |
Divide-by in range from1 to 32 |
Phase select for coarse delay adjust |
Space-saving, 32-lead LFCSP |
Three 800 MHz/250 MHz LVDS/CMOS clock outputs |
Additive output jitter 300 fs rms |
Time delays up to 11.6 ns |
Device configured with 4-level logic pins |
800MHz 3-Chan Clock Distributi | Analog Devices |
Ic, Clock Distributn, 3.135-3.465V/Lfcsp | Newark Electronics |
IC, CLOCK DISTRIBUTN, 3.135-3.465V/LFCSP | element14 |
LOGIC AND TIMING | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9513BCPZ?
Additional datasheets, footprints and schematics for AD9513BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9513BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9513BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9513BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9513BCPZ fall under?
The AD9513BCPZ is listed under Clock Distribution Devices.
Can I view similar or alternative parts?
You can view similar parts to AD9513BCPZ when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9513BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9513BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9513BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9513BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9513BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9513BCPZ?
You can fill out our help required form which you can use to request a quote for AD9513BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.