Status: | Production |
---|---|
Series: | AD9467 |
RoHS: | Compliant |
75.5 dBFS SNR to 210 MHz at 250 MSPS |
90 dBFS SFDR to 300 MHz at 250 MSPS |
SFDR at 170 MHz at 250 MSPS |
92 dBFS at −1 dBFS |
100 dBFS at −2 dBFS |
60 fs rms jitter |
Excellent linearity at 250 MSPS |
DNL = ±0.5 LSB typical |
INL = ±3.5 LSB typical |
See data sheet for additional featuresAD9467-EP supports defense and aerospace applications (AQEC standard) |
Download AD9467-EP data sheet (pdf) |
Extended temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
Qualification data available on request |
V62/16611 DSCC Drawing Number |
EVALUATION BOARD, ADC, 16 BIT | Farnell |
Evaluation Board, Adc, 16 Bit | Newark Electronics |
wnwd67 16 Bit 250 MSPS FMC Eva | Analog Devices |
Where can I find additional details, specifications and documents for a AD9467-FMC-250EBZ?
Additional datasheets, footprints and schematics for AD9467-FMC-250EBZ are listed on our Part Details page. You can also find images and similar parts to AD9467-FMC-250EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9467-FMC-250EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9467-FMC-250EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9467-FMC-250EBZ fall under?
The AD9467-FMC-250EBZ is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9467-FMC-250EBZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9467-FMC-250EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9467-FMC-250EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9467-FMC-250EBZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Analog Devices have stock available or on a lead time for AD9467-FMC-250EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9467-FMC-250EBZ often in real-time on the comparison pages.
What if I can't find stock of AD9467-FMC-250EBZ?
You can fill out our help required form which you can use to request a quote for AD9467-FMC-250EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.