Status: | Unknown |
---|---|
Series: | AD9467 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD9467-250 |
No. of Bits | 16bit |
Sample Rate | 250MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board AD9467 User Guide |
Product Range | AD9467 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Evaluate the 16bit ADC 250MSPS Wideband Receiver |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9467-250EBZ?
Additional datasheets, footprints and schematics for AD9467-250EBZ are listed on our Part Details page. You can also find images and similar parts to AD9467-250EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9467-250EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9467-250EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9467-250EBZ fall under?
The AD9467-250EBZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AD9467-250EBZ when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9467-250EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9467-250EBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD9467-250EBZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD9467-250EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9467-250EBZ often in real-time on the comparison pages.
What if I can't find stock of AD9467-250EBZ?
You can fill out our help required form which you can use to request a quote for AD9467-250EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.