Status: | Unknown |
---|---|
Series: | AD9434 Series |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD9434 |
No. of Bits | 12bit |
Sample Rate | 500MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board AD9434 |
Product Range | AD9434 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Balun / Transformer / Amplifier I/P Drive Option SPI Interface for Setup & Control |
Where can I find additional details, specifications and documents for a AD9434-500EBZ?
Additional datasheets, footprints and schematics for AD9434-500EBZ are listed on our Part Details page. You can also find images and similar parts to AD9434-500EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9434-500EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9434-500EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9434-500EBZ fall under?
The AD9434-500EBZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AD9434-500EBZ when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9434-500EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9434-500EBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD9434-500EBZ have stock available?
There is no stock from authorised distributors for AD9434-500EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9434-500EBZ often in real-time on the comparison pages.
What if I can't find stock of AD9434-500EBZ?
You can fill out our help required form which you can use to request a quote for AD9434-500EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.