Status: | Production |
---|---|
Series: | AD9364 |
RoHS: | Compliant |
RF 1 × 1 transceiver with integrated 12-bit DACs and ADCs |
Band: 70 MHz to 6.0 GHz |
Supports TDD and FDD operation |
Tunable channel bandwidth: <200 kHz to 56 MHz |
Dual receivers: 6 differential or 12 single-ended inputs |
Superior receiver sensitivity with a noise figure < 2.5 dB |
RX gain control |
Real-time monitor and control signals for manual gain |
Independent automatic gain control |
See data sheet for additional features |
MULTI-FUNCTION TRANSCEIVER | Richardson RFPD |
RF TRANSCEIVER, 70MHZ TO 6GHZ, CSPBGA | Farnell |
Rf Transceiver, 70Mhz To 6Ghz, Cspbga | Newark Electronics |
Where can I find additional details, specifications and documents for a AD9364BBCZ?
Additional datasheets, footprints and schematics for AD9364BBCZ are listed on our Part Details page. You can also find images and similar parts to AD9364BBCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9364BBCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9364BBCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9364BBCZ fall under?
The AD9364BBCZ is listed under Wideband Transceiver IC.
Can I view similar or alternative parts?
You can view similar parts to AD9364BBCZ when available in the Wideband Transceiver IC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9364BBCZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9364BBCZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9364BBCZ have stock available?
Authorised distributors including Richardson RFPD, Farnell, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for AD9364BBCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9364BBCZ often in real-time on the comparison pages.
What if I can't find stock of AD9364BBCZ?
You can fill out our help required form which you can use to request a quote for AD9364BBCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.