Status: | Production |
---|---|
Series: | AD9280 |
RoHS: | Compliant |
Prices starting from US$4.07
CMOS 8-Bit 32 MSPS Sampling A/D Converter |
Pin-Compatible with AD876-8 |
Power Dissipation: 95 mW (3 V Supply) |
Operation Between +2.7 V and +5.5 V Supply |
Differential Nonlinearity: 0.2 LSB |
Power-Down (Sleep) Mode |
Three-State Outputs |
See datasheet for additional features |
ADC, 8BIT, 32MSPS, SSOP-28 | element14 |
Adc, 8Bit, 32Msps, Ssop-28 | Newark Electronics |
8-Bit 32 MSPS 80 mW CMOS ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9280ARSZ?
Additional datasheets, footprints and schematics for AD9280ARSZ are listed on our Part Details page. You can also find images and similar parts to AD9280ARSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9280ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9280ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9280ARSZ fall under?
The AD9280ARSZ is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9280ARSZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9280ARSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9280ARSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9280ARSZ have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and Analog Devices have stock available or on a lead time for AD9280ARSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9280ARSZ often in real-time on the comparison pages.
What if I can't find stock of AD9280ARSZ?
You can fill out our help required form which you can use to request a quote for AD9280ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.