Status: | Production |
---|---|
Series: | AD9237 |
RoHS: | Compliant |
Prices starting from US$10.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.84
|
40
in stock
|
Buy Now | |
Analog Devices
from US$10.58
|
16,551
in stock
|
Buy Now | |
Chip One Stop
from US$14.60
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$17.41
|
9
in stock
|
Buy Now | |
element14
from US$16.73
|
9
in stock
|
Buy Now | |
Farnell
from US$15.57
|
9
in stock
|
Buy Now | |
Richardson RFPD
from US$14.94
|
-
|
Buy Now |
Ultra Low Power |
85mW@20MSPS |
135mW @ 40MSPS |
190mW @ 65MSPS |
SNR = 66 dBc to Nyquist at 65MSPS |
SFDR = 80 dBc to Nyquist at 65 MSPS |
DNL= ±0.7 LSB |
Differential input with 500 MHz bandwidth |
Flexible analog input: 1 V p-p to 4 V p-p range |
See datasheet for additional features |
12-BIT 3V 40 MSPS LOW POWER AD | Analog Devices |
Analog Devices, AD9237BCPZ-40 | RS |
Adc, 12Bit, 40Msps, Lfcsp-32 | Newark Electronics |
ADC, 12BIT, 40MSPS, LFCSP-32 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9237BCPZ-40?
Additional datasheets, footprints and schematics for AD9237BCPZ-40 are listed on our Part Details page. You can also find images and similar parts to AD9237BCPZ-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9237BCPZ-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9237BCPZ-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9237BCPZ-40 fall under?
The AD9237BCPZ-40 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9237BCPZ-40 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9237BCPZ-40 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9237BCPZ-40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9237BCPZ-40 have stock available?
Authorised distributors including Analog Devices, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for AD9237BCPZ-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9237BCPZ-40 often in real-time on the comparison pages.
What if I can't find stock of AD9237BCPZ-40?
You can fill out our help required form which you can use to request a quote for AD9237BCPZ-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.