Status: | Production |
---|---|
Series: | AD9208 |
RoHS: | Compliant |
Prices starting from US$2,460.00
JESD204B (Subclass 1) coded serial digital outputs |
Support for lane rates up to 16 Gbps per lane |
1.65 W total power per channel at 3 GSPS (default settings) |
Performance at −2 dBFS amplitude, 2.6 GHz input |
SFDR = 70 dBFS |
SNR = 57.2 dBFS |
Performance at −9 dBFS amplitude, 2.6 GHz input |
SFDR = 78 dBFS |
SNR = 59.5 dBFS |
Integrated input buffer |
Noise density = −152 dBFS/Hz |
0.975 V, 1.9 V, and 2.5 V dc supply operation |
9 GHz analog input full power bandwidth (−3 dB) |
Amplitude detect bits for efficient AGC implementation |
2 integrated, wideband digital processors per channel |
48-bit NCO |
4 cascaded half-band filters |
Phase coherent NCO switching |
Up to 4 channels available |
Serial port control |
Integer clock with divide by 2 and divide by 4 options |
Flexible JESD204B lane configurations |
On-chip dither |
Evaluation Board, Adc | Newark Electronics |
EVALUATION BOARD, ADC | element14 |
RF MODULE EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9208-3000EBZ?
Additional datasheets, footprints and schematics for AD9208-3000EBZ are listed on our Part Details page. You can also find images and similar parts to AD9208-3000EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9208-3000EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9208-3000EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9208-3000EBZ fall under?
The AD9208-3000EBZ is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9208-3000EBZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9208-3000EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9208-3000EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9208-3000EBZ have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9208-3000EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9208-3000EBZ often in real-time on the comparison pages.
What if I can't find stock of AD9208-3000EBZ?
You can fill out our help required form which you can use to request a quote for AD9208-3000EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.