Status: | Production |
---|---|
Series: | AD9164 |
RoHS: | Compliant |
Prices starting from US$995.00
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1,010.57
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$1,051.02
|
5
in stock
|
Buy Now | |
element14
from US$1,067.06
|
5
in stock
|
Buy Now | |
Farnell
from US$995.38
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$995.00
|
3
in stock
|
Buy Now | |
Richardson RFPD
from US$1,010.57
|
-
|
Buy Now |
DAC update rate up to 12 GSPS (minimum) |
Direct RF synthesis at 6 GSPS (minimum) |
DC to 2.5 GHz in baseband mode |
DC to 6 GHz in 2× nonreturn-to-zero (NRZ) mode |
1.5 GHz to 7.5 GHz in Mix-Mode |
Bypassable interpolation |
2×, 3×, 4×, 6×, 8×, 12×, 16×, 24× |
Excellent dynamic performance |
Fast frequency hopping |
11x11 BGA Mini Circuits AD9164 | Analog Devices |
Evaluation Kit, Dac & Dds, 16 Bit | Newark Electronics |
EVALUATION KIT, DAC & DDS, 16 BIT | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9164-FMCC-EBZ?
Additional datasheets, footprints and schematics for AD9164-FMCC-EBZ are listed on our Part Details page. You can also find images and similar parts to AD9164-FMCC-EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9164-FMCC-EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9164-FMCC-EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9164-FMCC-EBZ fall under?
The AD9164-FMCC-EBZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9164-FMCC-EBZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9164-FMCC-EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9164-FMCC-EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9164-FMCC-EBZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9164-FMCC-EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9164-FMCC-EBZ often in real-time on the comparison pages.
What if I can't find stock of AD9164-FMCC-EBZ?
You can fill out our help required form which you can use to request a quote for AD9164-FMCC-EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.