Status: | Production |
---|---|
Series: | AD9125 |
RoHS: | Compliant |
Flexible CMOS interface allows dual-word, word, or byte load |
Single-carrier W-CDMA ACLR = 80 dBc @ 122.88 MHz IF |
Analog output: adjustable 8.7 mA to 31.7 mA, RL = 25 Ω to 50 Ω |
Novel 2×/4×/8× interpolator/complex modulator allows carrier placement anywhere in the DAC bandwidth |
Gain and phase adjustment for sideband suppression |
Multi-chip synchronization interface |
High performance, low noise PLL clock multiplier |
Digital inverse sinc filter |
Low power: 900 mW @ 500 MSPS, full operating conditions |
72-lead, exposed paddle LFCSP |
16 Bit Dual Signal Proc DAC EV | Analog Devices |
16 Bit Dual Signal Proc Dac Eval |Analog Devices AD9125-M5375-EBZ | Newark Electronics |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9125-M5375-EBZ?
Additional datasheets, footprints and schematics for AD9125-M5375-EBZ are listed on our Part Details page. You can also find images and similar parts to AD9125-M5375-EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9125-M5375-EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9125-M5375-EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9125-M5375-EBZ fall under?
The AD9125-M5375-EBZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9125-M5375-EBZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9125-M5375-EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9125-M5375-EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9125-M5375-EBZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Richardson RFPD have stock available or on a lead time for AD9125-M5375-EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9125-M5375-EBZ often in real-time on the comparison pages.
What if I can't find stock of AD9125-M5375-EBZ?
You can fill out our help required form which you can use to request a quote for AD9125-M5375-EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.