Status: | Production |
---|---|
Series: | AD9122 |
RoHS: | Compliant |
Prices starting from US$608.26
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$608.26
|
-
|
Buy Now |
Flexible LVDS interface allows word, byte, or nibble load |
Single-carrier W-CDMA ACLR = 82 dBc @ 122.88 MHz IF |
Analog output: adjustable 8.7 mA to 31.7 mA, RL = 25 Ω to 50 Ω |
Integrated 2×/4×/8× interpolator/complex modulator allows |
carrier placement anywhere in the DAC bandwidth |
Gain, dc offset, and phase adjustment for sideband suppression |
Multiple chip synchronization interfaces |
High performance, low noise PLL clock multiplier |
Digital inverse sinc filter |
Low power: 1.5 W at 1.2 GSPS, 800 mW at 500 MSPS, full operating conditions |
72-lead, exposed paddle LFCSP AD9122-EP supports defense and aerospace applications (AQEC standard) |
Download AD9122-EP data sheet (pdf) |
Military temperature range (such as −55°C to +105°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12654 DSCC Drawing Number |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9122-M5375-EBZ?
Additional datasheets, footprints and schematics for AD9122-M5375-EBZ are listed on our Part Details page. You can also find images and similar parts to AD9122-M5375-EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9122-M5375-EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9122-M5375-EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9122-M5375-EBZ fall under?
The AD9122-M5375-EBZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9122-M5375-EBZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9122-M5375-EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9122-M5375-EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9122-M5375-EBZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD9122-M5375-EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9122-M5375-EBZ often in real-time on the comparison pages.
What if I can't find stock of AD9122-M5375-EBZ?
You can fill out our help required form which you can use to request a quote for AD9122-M5375-EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.