Status: | Production |
---|---|
Series: | AD9106 |
RoHS: | Compliant |
Prices starting from US$19.26
Highly integrated quad DAC |
On-chip 4096 × 12-bit pattern memory |
On-chip DDS |
Power dissipation at 3.3 V, 4 mA output typical |
315.25 mW at 180 MSPS |
Power-down mode: <5 mW at 3.3 V |
Supply voltage: 1.8 V to 3.3 V |
SFDR to Nyquist: 86 dBc at 10 MHz output |
Phase noise at 1 kHz offset, 180 MSPS, 4 mA: −140 dBc/Hz |
Differential full-scale current outputs: 8 mA maximum at 3.3 V |
Small footprint, 5 mm × 5 mm with 3.5 mm × 3.6 mm exposed paddle, 32-lead LFCSP |
RoHS compliant package |
12B Quad TxDAC with on chip pa | Analog Devices |
Da Converter, 12Bit, 180Msps, Lfcsp-Ep | Newark Electronics |
DA CONVERTER, 12BIT, 180MSPS, LFCSP-EP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9106BCPZ?
Additional datasheets, footprints and schematics for AD9106BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9106BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9106BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9106BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9106BCPZ fall under?
The AD9106BCPZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD9106BCPZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9106BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9106BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9106BCPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9106BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9106BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9106BCPZ?
You can fill out our help required form which you can use to request a quote for AD9106BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.