Status: | Production |
---|---|
Series: | AD9102 |
RoHS: | Compliant |
Prices starting from US$15.86
On-chip 4096 × 14-bit pattern memory |
On-chip DDS |
Power dissipation @ 3.3 V, 4 mA output |
96.54 mW @ 180 MSPS |
Sleep mode: <5 mW @ 3.3 V |
Supply voltage: 1.8 V to 3.3 V |
Differential current outputs: 8 mA max @ 3.3 V |
SFDR to Nyquist |
87 dBc @ 10 MHz output |
Phase noise @ 1 kHz offset, 180 MSPS, 8 mA: −150 dBc/Hz |
Small footprint, 32-lead, 5 mm × 5 mm LFCSP with 3.6 mm × 3.6 mm exposed paddle, and Pb-free package |
14 bit Single Channel DAC | Analog Devices |
Da Converter, 14Bit, 180Msps, Lfcsp-Ep | Newark Electronics |
DA CONVERTER, 14BIT, 180MSPS, LFCSP-EP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9102BCPZ?
Additional datasheets, footprints and schematics for AD9102BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9102BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9102BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9102BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9102BCPZ fall under?
The AD9102BCPZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD9102BCPZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9102BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9102BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9102BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for AD9102BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9102BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9102BCPZ?
You can fill out our help required form which you can use to request a quote for AD9102BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.