AD8612ARUZ Part Information

Details for AD8612ARUZ by Analog Devices

Semiconductors - ICs>Amplifiers & Comparators>Comparators

Part Downloads

Part Features

  • 4 ns propagation delay at 5 V Single-supply operation: 3 V to 5 V 100 MHz input Latch function

Part Specifications

Comparator Type High Speed
No. of Comparators 2 Comparators, 2
Response Time 4ns
Supply Voltage Range 4.5V to 5.5V 2.7V to 6V
Comparator Case Style TSSOP
No. of Pins 14Pins
IC Output Type Differential TTL
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Amplifier Case Style TSSOP
Base Number 8612
No.Comparators 2
Operating Temperature Range -40°C to +85°C
Output Compatibility TTL
Supply Current 5.7mA
Supply Voltage Max 5V
Supply Voltage Min 3V
Termination Type Surface Mount Device
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8612ARUZ?

Additional datasheets, footprints and schematics for AD8612ARUZ are listed in our Part Details tab. You can also find the AD8612ARUZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8612ARUZ in the Pricing & Inventory tab next to part details. You can view AD8612ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8612ARUZ fall under?

The AD8612ARUZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to AD8612ARUZ when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8612ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8612ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AD8612ARUZ have stock available?

There is no stock from authorised distributors for AD8612ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8612ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD8612ARUZ?

You can fill out our help required form which you can use to request a quote for AD8612ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AD8612ARUZ

Loading...
Loading Results for AD8612ARUZ
We use cookies to improve your experience. See our privacy policy.
Okay