AD8564ARUZ-REEL Amplifiers & Comparators by Analog Devices

COMPARATOR QUAD 7NS TSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
788 units
Buy Now
Logo for Chip One Stop Chip One Stop
772 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Comparator Type General Purpose
No. of Comparators 4 Comparators, 4
Response Time 9.8ns
Supply Voltage Range -
Comparator Case Style TSSOP
No. of Pins 16Pins
IC Output Type CMOS TTL
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (07-Jul-2017)

More Parts in Comparators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8564ARUZ-REEL?

Additional datasheets, footprints and schematics for AD8564ARUZ-REEL are listed on our Part Details page. You can also find images and similar parts to AD8564ARUZ-REEL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8564ARUZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8564ARUZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8564ARUZ-REEL fall under?

The AD8564ARUZ-REEL is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to AD8564ARUZ-REEL when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8564ARUZ-REEL you can contact the distributor directly for product support, shipping queries etc.

Is the AD8564ARUZ-REEL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD8564ARUZ-REEL have stock available?

Authorised distributors including Arrow Electronics and Chip One Stop have stock available or on a lead time for AD8564ARUZ-REEL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8564ARUZ-REEL often in real-time on the comparison pages.

What if I can't find stock of AD8564ARUZ-REEL?

You can fill out our help required form which you can use to request a quote for AD8564ARUZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay