AD8561ARUZ Amplifiers & Comparators by Analog Devices

COMPARATOR 10V 6.5NS 8TSSOP

Status: Unknown
Series: AD8561 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The AD8561 is a single 7 ns comparator with separate input and output sections. Separate supplies enable the input stage to be operated from ±5 V dual supplies and +5 V single supplies. Fast 7 ns propagation delay makes the AD8561 a good choice for timing circuits and line receivers. Propagation delays for rising and falling signals are closely matched and track over temperature. This matched delay makes the AD8561 a good choice for clock recovery, since the duty cycle of the output will match the duty cycle of the input. The AD8561 has the same pinout as the LT1016, with lower supply current and a wider common-mode input range, which includes the negative supply rail. The AD8561 is specified over the industrial (–40°C to +85°C) temperature range. The AD8561 is available in the 8-lead plastic DIP, 8-lead TSSOP, and 8-lead narrow SOIC surface- mount packages.
Distributor Stock
Logo for Chip One Stop Chip One Stop
192 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
17 units
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Farnell Farnell
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Comparator Type High Speed
No. of Comparators 1 Comparator, 1
Response Time 7ns
Supply Voltage Range 3V to 10V
Comparator Case Style TSSOP
No. of Pins 8Pins
IC Output Type Differential TTL
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range AD8561 Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Amplifier Case Style TSSOP
No.Comparators 1
Output Compatibility TTL
Supply Current 4.5mA

Alternative Descriptions

Comparator Type:High Speed, Low Power | Newark Electronics
COMPARATOR, TSSOP-8, -40 TO 85DEG C | element14

More Parts in Comparators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8561ARUZ?

Additional datasheets, footprints and schematics for AD8561ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8561ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8561ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8561ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8561ARUZ fall under?

The AD8561ARUZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to AD8561ARUZ when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8561ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8561ARUZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD8561ARUZ have stock available?

Authorised distributors including Chip One Stop, Arrow Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8561ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8561ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD8561ARUZ?

You can fill out our help required form which you can use to request a quote for AD8561ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay