Status: | Production |
---|---|
Series: | AD8556 |
RoHS: | Compliant |
EMI filters at input pins |
Specified from −40°C to +140°C |
Low offset voltage: 10 μV maximum |
Low input offset voltage drift: 65 nV/°C maximum |
High CMRR: 94 dB minimum |
Digitally programmable gain and output offset voltage |
Programmable output clamp voltage |
Open and short wire fault detection |
Low-pass filtering |
Single-wire serial interface |
Stable with any capacitive load |
SOIC_N and LFCSP_VQ packages |
4.5 V to 5.5 V operation |
Pgm Sensor Amp W/EMI Filters | Analog Devices |
Instrumentation Amp, 1.5Mhz, Nsoic | Newark Electronics |
INSTRUMENTATION AMP, 1.5MHZ, NSOIC | element14 |
Where can I find additional details, specifications and documents for a AD8556ARZ?
Additional datasheets, footprints and schematics for AD8556ARZ are listed on our Part Details page. You can also find images and similar parts to AD8556ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8556ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8556ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8556ARZ fall under?
The AD8556ARZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8556ARZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8556ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8556ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8556ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8556ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8556ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8556ARZ?
You can fill out our help required form which you can use to request a quote for AD8556ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.