Status: | Production |
---|---|
Series: | AD8544 |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$1.13
|
1,005
in stock
|
Buy Now | |
element14
from US$1.08
|
1,005
in stock
|
Buy Now | |
Farnell
from US$1.01
|
1,005
in stock
|
Buy Now | |
Analog Devices
from US$0.76
|
669
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
622
in stock
|
Buy Now | |
Micros
from US$1.57
|
288
in stock
|
Buy Now |
Chinese data sheet available |
Single-supply operation: 2.7 V to 5.5 V |
Low supply current: 45 μA/amplifier |
Wide bandwidth: 1 MHz |
No phase reversal |
Low input currents: 4 pA |
Unity gain stable |
Rail-to-rail input and output |
Qualified for automotive applications. |
Op-Amp, 1Mhz, -40 To 125Deg C, Tssop-14 | Newark Electronics |
OP-AMP, 1MHZ, -40 TO 125DEG C, TSSOP-14 | element14 |
QUAD, LOW PWR RAIL/RAIL OP AMP | Analog Devices |
Quad R-R I/O Op-Amp, GBW 1MHz, SR 0.92V/us, Voff 1mV, 2.7÷5.5V, -40÷125°C | Micros |
Where can I find additional details, specifications and documents for a AD8544ARUZ?
Additional datasheets, footprints and schematics for AD8544ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8544ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8544ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8544ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8544ARUZ fall under?
The AD8544ARUZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8544ARUZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8544ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8544ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8544ARUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD8544ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8544ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD8544ARUZ?
You can fill out our help required form which you can use to request a quote for AD8544ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.