AD8515AKSZ-REEL7 Rail-to-Rail Op Amps by Analog Devices

Status: Production
Series: AD8515
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8515 is a rail-to-rail amplifier that can operate from a single-supply voltage as low as 1.8 V.The AD8515 single amplifier, available in 5-lead SOT-23 and 5-lead SC70 packages, is small enough to be placed next to sensors, reducing external noise pickup.The AD8515 is a rail-to-rail input and output amplifier with a gain bandwidth of 5 MHz and typical offset voltage of 1 mV from a 1.8 V supply. The low supply current makes these parts ideal for battery-powered

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$0.60
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.59
2,910
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.65
2,746
in stock
Buy Now
Logo for element14
element14
from US$0.67
175
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.68
164
in stock
Buy Now

Features

Single-supply operation: 1.8 V to 5 V 
Offset voltage: 6 mV maximum 
Space-saving SOT-23 and SC70 packages 
Slew rate: 2.7 V/μs 
Bandwidth: 5 MHz 
Rail-to-rail input and output swing 
Low input bias current: 2 pA typical 
Low supply current @ 1.8 V: 450 μA maximum 

Alternative Descriptions

SINGLE 1.8V CMOS OPERATIONAL A | Analog Devices
OP-AMP, 5MHZ, -40 TO 125DEG C, SC-70-5 | element14
Op-Amp, 5Mhz, -40 To 125Deg C, Sc-70-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8515AKSZ-REEL7?

Additional datasheets, footprints and schematics for AD8515AKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8515AKSZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8515AKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8515AKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8515AKSZ-REEL7 fall under?

The AD8515AKSZ-REEL7 is listed under Rail-to-Rail Op Amps.

Can I view similar or alternative parts?

You can view similar parts to AD8515AKSZ-REEL7 when available in the Rail-to-Rail Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8515AKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8515AKSZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8515AKSZ-REEL7 have stock available?

Authorised distributors including Chip One Stop, Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for AD8515AKSZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8515AKSZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD8515AKSZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD8515AKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay