AD8512BRZ Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: AD8512
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8510 / AD8512 / AD8513 are single-, dual-, and quad-precision JFET amplifiers that feature low offset voltage, input bias current, input voltage noise, and input current noise.The combination of low offsets, low noise, and very low input bias currents makes these amplifiers especially suitable for high impedance sensor amplification and precise current measurements using shunts. The combination of dc precision, low noise, and fast settling time results in superior accuracy in medical instruments, electronic measurement, and automated test equipment. Unlike many competitive amplifiers, the AD8510 / AD8512 / AD8513 maintain their fast settling performance even with substantial capacitive loads. Unlike many older JFET amplifiers, the AD8510 / AD8512 / AD8513 do not suffer from output phase reversal when input voltages exceed the maximum common-mode voltage range.Fast slew rate and great stability with capacitive loads make the AD8510 / AD8512 / AD8513 a perfect fit for high performance filters. Low input bias currents, low offset, and low noise result in a wide dynamic range of photodiode amplifier circuits. Low noise and distortion, high output current, and excellent speed make the AD8510 / AD8512 / AD8513 great choices for audio

Where to Buy

Prices starting from US$6.48

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$10.64
283
in stock
Buy Now
Logo for element14
element14
from US$10.10
283
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.36
283
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.74
43
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$6.48
43
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$9.06
-
Buy Now

Features

Fast settling time: 500 ns to 0.1%
Low offset voltage: 400 μV maximumLow input bias current:25 pA typical at VS = ±15 V
Dual-supply operation: ±5 V to ±15 V
Low noise: 8 nV/√Hz typical at f = 1 kHz
Low distortion: 0.0005%
No phase reversal
Unity-gain stableAD8512-EP supports defense and aerospace applications (AQEC standard)
Download AD8512-EP data sheet (pdf)
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline
1 assembly/test site
1 fabrication site
Product change notification
Qualification data available on requestV62/18919 DSCC Drawing Number

Alternative Descriptions

Op-Amp, 8Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 8MHZ, -40 TO 125DEG C, NSOIC-8 | element14
PRECISION LOW NOISE JFET AMP-H | Analog Devices
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8512BRZ?

Additional datasheets, footprints and schematics for AD8512BRZ are listed on our Part Details page. You can also find images and similar parts to AD8512BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8512BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8512BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8512BRZ fall under?

The AD8512BRZ is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to AD8512BRZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8512BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8512BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8512BRZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD8512BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8512BRZ often in real-time on the comparison pages.

What if I can't find stock of AD8512BRZ?

You can fill out our help required form which you can use to request a quote for AD8512BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay