AD8479BRZ Difference Amplifiers by Analog Devices

Status: Production
Series: AD8479
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD8479 is a difference amplifier with a very high inputcommon-mode voltage range. The AD8479 is a precision devicethat allows the user to accurately measure differential signals inthe presence of high common-mode voltages up to ±600 V.The AD8479 can replace costly isolation amplifiers in

Prices starting from US$7.32


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$9.98
-
Buy Now
Logo for element14 element14 US$8.01
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$7.32
-
Buy Now
Logo for Analog Devices Analog Devices US$10.92
-
Buy Now
Logo for Farnell Farnell US$7.53
-
Buy Now
View Full Pricing & Stock Comparison

Features

±600 V common-mode voltage range
Rail-to-rail output
Fixed gain of 1
Wide power supply range of ±2.5 V to ±18 V
550 μA typical power supply current
Excellent ac specifications
90 dB minimum CMRR
310 kHz bandwidth
High accuracy dc performance
±5 ppm maximum gain nonlinearity
±10 µV/°C maximum offset voltage drift
±5 ppm/°C maximum gain drift
Download AD8479-EP data sheet (pdf)
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Product change notification
Qualification data available on request
A62/19619 VID DSCC Drawing Number

Alternative Descriptions

Diff-Amp, 130Khz, -40 To 125Deg C, Nsoic | Newark Electronics
DIFF-AMP, 130KHZ, -40 TO 125DEG C, NSOIC | element14
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD
Nxt Gen High Common Mode Volta | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8479BRZ?

Additional datasheets, footprints and schematics for AD8479BRZ are listed on our Part Details page. You can also find images and similar parts to AD8479BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8479BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8479BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8479BRZ fall under?

The AD8479BRZ is listed under Difference Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8479BRZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8479BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8479BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8479BRZ have stock available?

Authorised distributors including Newark Electronics, element14, Richardson RFPD, Analog Devices and Farnell have stock available or on a lead time for AD8479BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8479BRZ often in real-time on the comparison pages.

What if I can't find stock of AD8479BRZ?

You can fill out our help required form which you can use to request a quote for AD8479BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay