Status: | Production |
---|---|
Series: | AD8476 |
RoHS: | Compliant |
Prices starting from US$3.29
Very low power |
- 330 μA supply current |
Fully differential or single-ended inputs/outputs |
Differential output designed to drive precision ADCs |
- Drives switched capacitor and Σ-Δ ADCs |
- Rail-to-rail output |
VOCM pin adjusts output common mode |
Robust overvoltage up to 18 V beyond supplies |
High performance |
- Suitable for driving 16-bit converter up to 250 kSPS |
- 39 nV/√Hz output noise |
- 1 ppm/°C gain drift |
- 200 μV maximum output offset |
- 10 V/μs slew rate |
- 5 MHz bandwidth |
Single supply: 3 V to 18 V |
Dual supplies: ±1.5 V to ±9 V |
Low Pwr, Precision,G1 Diff AMP | Analog Devices |
Diff-Amp, 6Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics |
DIFF-AMP, 6MHZ, -40 TO 125DEG C, MSOP-8 | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8476ARMZ?
Additional datasheets, footprints and schematics for AD8476ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8476ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8476ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8476ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8476ARMZ fall under?
The AD8476ARMZ is listed under Fully Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8476ARMZ when available in the Fully Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8476ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8476ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8476ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8476ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8476ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8476ARMZ?
You can fill out our help required form which you can use to request a quote for AD8476ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.