Status: | Production |
---|---|
Series: | AD8475 |
RoHS: | Compliant |
Precision attenuation: G = 0.4, G = 0.8 |
Fully differential or single-ended input/output |
Differential output designed to drive precision ADCs |
Drives switched capacitor and Σ-Δ ADCs |
Rail-to-rail output |
VOCM pin adjusts output common-mode voltage |
Robust overvoltage protection up to ±15 V (VS = +5 V) |
Single supply: 3 V to 10 V |
Dual supplies: ±1.5 V to ±5 V |
High performance |
Suited for driving 18-bit converters up to 4 MSPS |
10 nV/√Hz output noise |
3 ppm/°C gain drift |
500 μV maximum output offset |
50 V/μs slew rate |
Low power: 3.2 mA supply current |
Diff-Amp, 150Mhz, -40 To 85Deg C, Msop | Newark Electronics |
DIFF-AMP, 150MHZ, -40 TO 85DEG C, MSOP | Farnell |
Funnel Amp/Next Gen AD8275 | Analog Devices |
Where can I find additional details, specifications and documents for a AD8475ARMZ?
Additional datasheets, footprints and schematics for AD8475ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8475ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8475ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8475ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8475ARMZ fall under?
The AD8475ARMZ is listed under Fully Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8475ARMZ when available in the Fully Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8475ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8475ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8475ARMZ have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Analog Devices and Chip One Stop have stock available or on a lead time for AD8475ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8475ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8475ARMZ?
You can fill out our help required form which you can use to request a quote for AD8475ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.