AD8465WBCPZ-WP Amplifiers & Comparators by Analog Devices

IC COMPARATOR 1CH LVDS 12LFCSP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
750 units
Buy Now
Logo for Newark Electronics Newark Electronics
100 units
Buy Now
Logo for Farnell Farnell
100 units
Buy Now
Logo for element14 element14
100 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Comparator Type High Speed
No. of Comparators 1 Comparator, 1
Response Time 1.6ns
Supply Voltage Range 2.5V to 5.5V
Comparator Case Style LFCSP
No. of Pins 12Pins
IC Output Type LVDS
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
Amplifier Case Style LFCSP
Base Number 8465
No.Comparators 1
Operating Temperature Range -40°C to +125°C
Output Compatibility LVDS
Supply Current 1.6mA

Alternative Descriptions

Comparator Type:High Speed | Newark Electronics
COMPARATOR, LFCSP-12, -40 TO 125DEG C | Farnell

More Parts in Comparators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8465WBCPZ-WP?

Additional datasheets, footprints and schematics for AD8465WBCPZ-WP are listed on our Part Details page. You can also find images and similar parts to AD8465WBCPZ-WP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8465WBCPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8465WBCPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8465WBCPZ-WP fall under?

The AD8465WBCPZ-WP is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to AD8465WBCPZ-WP when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8465WBCPZ-WP you can contact the distributor directly for product support, shipping queries etc.

Is the AD8465WBCPZ-WP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD8465WBCPZ-WP have stock available?

Authorised distributors including Arrow Electronics, Newark Electronics, Farnell and element14 have stock available or on a lead time for AD8465WBCPZ-WP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8465WBCPZ-WP often in real-time on the comparison pages.

What if I can't find stock of AD8465WBCPZ-WP?

You can fill out our help required form which you can use to request a quote for AD8465WBCPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay