Status: | Production |
---|---|
Series: | AD8436 |
RoHS: | Compliant |
Delivers true rms or average rectified value of ac waveform |
Fast settling at all input levels |
Accuracy: ±10 μV ± 0.25% of reading (B grade) |
Wide dynamic input range |
100 μV rms to 3 V rms (8.5 V p-p) full-scale input range |
Larger inputs with external scaling |
Wide bandwidth: |
1 MHz for −3 dB (300 mV) |
65 kHz for additional 1% error |
Zero converter dc output offset |
No residual switching products |
Specified at 300 mV rms input |
Accurate conversion with crest factors up to 10 |
Low power: 300 μA typical at ±2.4 V |
High-Z FET separately powered input buffer |
RIN ≥ 1012 Ω, CIN ≤ 2 pF |
Precision dc output buffer |
Wide power supply voltage range |
Dual: ±2.4 V to ±18 V; single: 4.8 V to 36 V |
4 mm × 4 mm LFCSP and 8 mm × 6 mm QSOP packages |
ESD protected |
EVALUATION BOARD, RMS TO DC CONVERTER | Farnell |
Evaluation Board, Rms To Dc Converter | Newark Electronics |
Eval Board | Analog Devices |
Where can I find additional details, specifications and documents for a AD8436-EVALZ?
Additional datasheets, footprints and schematics for AD8436-EVALZ are listed on our Part Details page. You can also find images and similar parts to AD8436-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8436-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8436-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8436-EVALZ fall under?
The AD8436-EVALZ is listed under RMS to DC Converters.
Can I view similar or alternative parts?
You can view similar parts to AD8436-EVALZ when available in the RMS to DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8436-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8436-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8436-EVALZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Analog Devices have stock available or on a lead time for AD8436-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8436-EVALZ often in real-time on the comparison pages.
What if I can't find stock of AD8436-EVALZ?
You can fill out our help required form which you can use to request a quote for AD8436-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.