Status: | Production |
---|---|
Series: | AD8428 |
RoHS: | Compliant |
Fixed gain of 2000 |
Access to internal nodes provides flexibility |
Low noise: 1.5 nV/√Hz input voltage noise |
High accuracy dc performance |
Gain drift: 10 ppm/°C |
Offset drift: 1 μV/°C |
Gain accuracy: 0.2% |
CMRR: 130 dB min |
Excellent ac specifications |
Bandwidth: 3.5 MHz |
Slew rate: 40 V/μs |
Power supply range: |
±4 V to ±18 V |
8-pin SOIC package |
ESD protection >5000 V (HBM) |
Temperature range for specified performance: |
−40°C to +85°C |
Operational up to 125°C |
Download AD8428-KGD Data Sheet |
Available As Known Good Die and fully guaranteed to data sheet specifications |
Instrumentation Amp, 3.5Mhz, Nsoic | Newark Electronics |
INSTRUMENTATION AMP, 3.5MHZ, NSOIC | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8428ARZ?
Additional datasheets, footprints and schematics for AD8428ARZ are listed on our Part Details page. You can also find images and similar parts to AD8428ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8428ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8428ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8428ARZ fall under?
The AD8428ARZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8428ARZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8428ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8428ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8428ARZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8428ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8428ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8428ARZ?
You can fill out our help required form which you can use to request a quote for AD8428ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.