Status: | Production |
---|---|
Series: | AD8418 |
RoHS: | Compliant |
Typical 0.1 μV/°C offset drift |
Maximum ±400 μV voltage offset over full temperature range |
2.7 V to 5.5 V power supply operating range |
Electromagnetic interference (EMI) filters Included |
High common-mode input voltage range |
−2 V to +70 V operating |
−4 V to +85 V survival |
Initial gain = 20 V/V |
Wide operating temperature range: |
−40°C to +125°C |
Bidirectional operation |
Available in 8-lead SOIC and 8-lead MSOP |
Common-mode rejection ratio (CMRR): 86 dB, dc to 10 kHz |
Qualified for automotive applications |
Zero Drift ,Precision Current | Analog Devices |
Current Sense Amp, 250Khz, Msop | Newark Electronics |
CURRENT SENSE AMP, 250KHZ, MSOP | element14 |
Where can I find additional details, specifications and documents for a AD8418WBRMZ?
Additional datasheets, footprints and schematics for AD8418WBRMZ are listed on our Part Details page. You can also find images and similar parts to AD8418WBRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8418WBRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8418WBRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8418WBRMZ fall under?
The AD8418WBRMZ is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8418WBRMZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8418WBRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8418WBRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8418WBRMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8418WBRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8418WBRMZ often in real-time on the comparison pages.
What if I can't find stock of AD8418WBRMZ?
You can fill out our help required form which you can use to request a quote for AD8418WBRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.