Status: | Production |
---|---|
Series: | AD8417 |
RoHS: | Compliant |
Typical 0.1 µV/°C offset drift |
Maximum ±400 µV voltage offset over full temperature range |
2.7 V to 5.5 V power supply operating range |
Electromagnetic interference (EMI) filters included |
High common-mode input voltage range |
−2 V to +70 V continuous |
−3 V to +80 V survival |
Initial gain = 60 V/V |
Wide operating temperature range |
AD8417WB: −40°C to +125°C |
AD8417WH: −40°C to +150°C |
Bidirectional operation |
Available in 8-lead SOIC and 8-lead MSOP |
Common-mode rejection ratio (CMRR): 86 dB, dc to 10 kHz |
Qualified for automotive applications |
80V CMN Mode BiDir Current Sen | Analog Devices |
Current Sense Amp, 250Khz, Nsoic | Newark Electronics |
CURRENT SENSE AMP, 250KHZ, NSOIC | element14 |
Where can I find additional details, specifications and documents for a AD8417WHRZ?
Additional datasheets, footprints and schematics for AD8417WHRZ are listed on our Part Details page. You can also find images and similar parts to AD8417WHRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8417WHRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8417WHRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8417WHRZ fall under?
The AD8417WHRZ is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8417WHRZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8417WHRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8417WHRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8417WHRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8417WHRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8417WHRZ often in real-time on the comparison pages.
What if I can't find stock of AD8417WHRZ?
You can fill out our help required form which you can use to request a quote for AD8417WHRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.