Status: | Production |
---|---|
Series: | AD8362 |
RoHS: | Compliant |
Prices starting from US$8.57
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$13.15
|
240
in stock
|
Buy Now | |
Analog Devices
from US$8.57
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$13.93
|
33
in stock
|
Buy Now | |
element14
from US$14.67
|
33
in stock
|
Buy Now | |
Farnell
from US$13.48
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$12.20
|
7
in stock
|
Buy Now |
Complete fully calibrated measurement/control system |
Accurate rms-to-dc conversion from 50 Hz to 3.8 GHz |
Input dynamic range of >65 dB: −52 dBm to +8 dBm in 50 Ω |
Waveform and modulation independent, such as GSM/CDMA/TDMA |
Linear-in-decibels output, scaled 50 mV/dB |
Law conformance error of 0.5 dB |
All functions temperature and supply stable |
Operates from 4.5 V to 5.5 V at 24 mA |
Power-down capability to 1.3 mW |
DETECTOR/CONTROLLER | Richardson RFPD |
50 Hz to 3.8 GHz 65d dB TruPwr | Analog Devices |
Power Detector, 3.8Ghz, 0.5Db, Tssop-16 | Newark Electronics |
POWER DETECTOR, 3.8GHZ, 0.5DB, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a AD8362ARUZ?
Additional datasheets, footprints and schematics for AD8362ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8362ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8362ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8362ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8362ARUZ fall under?
The AD8362ARUZ is listed under Logarithmic RMS Detectors.
Can I view similar or alternative parts?
You can view similar parts to AD8362ARUZ when available in the Logarithmic RMS Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8362ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8362ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8362ARUZ have stock available?
Authorised distributors including Richardson RFPD, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8362ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8362ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD8362ARUZ?
You can fill out our help required form which you can use to request a quote for AD8362ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.