Status: | Production |
---|---|
Series: | AD835 |
RoHS: | Compliant |
Prices starting from US$16.93
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$16.93
|
219
in stock
|
Buy Now | |
Chip One Stop
from US$20.40
|
29
in stock
|
Buy Now | |
Schukat Electronic
from US$31.18
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$21.81
|
-
|
Buy Now | |
element14
from US$20.96
|
-
|
Buy Now | |
Richardson RFPD
from US$22.47
|
-
|
Buy Now | |
Farnell
from US$24.78
|
-
|
Buy Now |
Simple: Basic Function is W = XY + Z |
High Differential Input Impedance X, Y, and Z Inputs |
DC-Coupled Voltage Output Simplifies Use |
Very Fast: Settles to 0.1% of FS in 20 ns |
Complete: Minimal External Components Required |
Low Multiplier Noise: 50 nV/√Hz |
MULTIPLIER IC | Analog Devices |
Analog Multipl. 4-Quad 250MHz SO8 | Schukat Electronic |
Multiplier, Nsoic-8, -40 To 85 Deg C | Newark Electronics |
MULTIPLIER/DIVIDER | Richardson RFPD |
MULTIPLIER, NSOIC-8, -40 TO 85 DEG C | Farnell |
Where can I find additional details, specifications and documents for a AD835ARZ?
Additional datasheets, footprints and schematics for AD835ARZ are listed on our Part Details page. You can also find images and similar parts to AD835ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD835ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD835ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD835ARZ fall under?
The AD835ARZ is listed under Analog Multipliers & Dividers.
Can I view similar or alternative parts?
You can view similar parts to AD835ARZ when available in the Analog Multipliers & Dividers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD835ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD835ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD835ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for AD835ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD835ARZ often in real-time on the comparison pages.
What if I can't find stock of AD835ARZ?
You can fill out our help required form which you can use to request a quote for AD835ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.