Status: | Production |
---|---|
Series: | AD8351 |
RoHS: | Compliant |
Prices starting from US$3.44
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$5.18
|
1,622
in stock
|
Buy Now | |
Newark Electronics
from US$5.44
|
194
in stock
|
Buy Now | |
element14
from US$5.51
|
194
in stock
|
Buy Now | |
Farnell
from US$5.03
|
194
in stock
|
Buy Now | |
Chip One Stop
from US$5.29
|
62
in stock
|
Buy Now | |
CoreStaff
from US$3.44
|
9
in stock
|
Buy Now | |
Richardson RFPD
from US$5.17
|
-
|
Buy Now |
–3 dB bandwidth of 2.2 GHz for AV = 12 dB |
Single resistor programmable gain |
0 dB ≤ AV ≤ 26 dB |
Differential interface |
Low noise input stage 2.7 nV/√Hz at AV = 10 dB |
Low harmonic distortion |
–79 dBc second at 70 MHz |
–81 dBc third at 70 MHz |
OIP3 of 31 dBm at 70 MHz |
Single-supply operation: 3 V to 5.5 V |
Low power dissipation: 28 mA at 5 V |
Adjustable output common-mode voltage |
See data sheet for additional featuresAD8351-EP supports defense and aerospace applications (AQEC standard) |
Download AD8351-EP data sheet (pdf) |
Extended industrial temperature range: −55°C to +105°C |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Product change notification |
Qualification data available upon request |
V62/16616 Drawing Number |
miniSO IF Sampling ADC Driver | Analog Devices |
Rf Amplifier, 2.2Ghz, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIERS | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8351ARMZ?
Additional datasheets, footprints and schematics for AD8351ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8351ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8351ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8351ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8351ARMZ fall under?
The AD8351ARMZ is listed under Analog Control Variable Gain Amplifiers (VGAs).
Can I view similar or alternative parts?
You can view similar parts to AD8351ARMZ when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8351ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8351ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8351ARMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8351ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8351ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8351ARMZ?
You can fill out our help required form which you can use to request a quote for AD8351ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.