AD834JRZ Part Information
Details for AD834JRZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Amplifiers & Comparators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 47.9900 |
5 | 47.3300 |
10 | 44.7700 |
25 | 42.9000 |
50 | 41.8200 |
Stock Information
Details
Part Downloads
Part Features
- DC to >500 MHz operation Differential u00b11 V full-scale inputs Differential u00b14 mA full-scale output current Low distortion (u22640.05% for 0 dBm input) Supply voltages from u00b14 V to u00b19 V Low power (280 mW typical at VS = u00b15 V)
Part Specifications
No. of Multipliers / Dividers | 1 |
No. of Amplifiers | 3 Amplifier, 3Amplifiers |
Supply Voltage Min | 4V |
Supply Voltage Max | 9V |
Slew Rate | - |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | AD834 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD834JRZ?
Additional datasheets, footprints and schematics for AD834JRZ are listed in our Part Details tab. You can also find the AD834JRZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD834JRZ in the Pricing & Inventory tab next to part details. You can view AD834JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD834JRZ fall under?
The AD834JRZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to AD834JRZ when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD834JRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD834JRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD834JRZ have stock available?
There is no stock from authorised distributors for AD834JRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD834JRZ often in real-time on the comparison pages.
What if I can't find stock of AD834JRZ?
You can fill out our help required form which you can use to request a quote for AD834JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.