AD8346ARUZ I/Q Modulators by Analog Devices

Status: Production
Series: AD8346
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD8346 is a silicon I/Q quadrature modulator, designed to be used from 800 MHz to 2.5 GHz. The part is optimized for lower power

Prices starting from US$9.59


Distributor Starting From Stock
Logo for Farnell Farnell US$9.63
104
Buy Now
Logo for Newark Electronics Newark Electronics US$9.59
104
Buy Now
Logo for element14 element14 US$10.25
104
Buy Now
Logo for Analog Devices Analog Devices US$12.94
39
Buy Now
Logo for Chip One Stop Chip One Stop US$9.91
12
Buy Now
View Full Pricing & Stock Comparison

Features

Output Frequency range 800 MHz to 2.5 GHz
I/Q Base-band Frequency range dc to 70 MHz
Output Power −3 dBm P1 dB
Noise Floor −147 dBm/Hz
Quadrature Phase Accuracy 1 deg rms
Amplitude Balance 0.2 dB
Low Power with Power Down Function
Single 2.7 V to 5.5 V Supply
Pin compatible with AD8345/AD8349

Alternative Descriptions

MODULATOR, 800MHZ TO 2.5GHZ, TSSOP | Farnell
Modulator, 800Mhz To 2.5Ghz, Tssop | Newark Electronics
TSSOP DIRECT QUADRATURE MODULA | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8346ARUZ?

Additional datasheets, footprints and schematics for AD8346ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8346ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8346ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8346ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8346ARUZ fall under?

The AD8346ARUZ is listed under I/Q Modulators.

Can I view similar or alternative parts?

You can view similar parts to AD8346ARUZ when available in the I/Q Modulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8346ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8346ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8346ARUZ have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, Analog Devices and Chip One Stop have stock available or on a lead time for AD8346ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8346ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD8346ARUZ?

You can fill out our help required form which you can use to request a quote for AD8346ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay