Status: | Production |
---|---|
Series: | AD8337 |
RoHS: | Compliant |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.93
|
4,688
in stock
|
Buy Now | |
Chip One Stop
from US$4.26
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$5.24
|
90
in stock
|
Buy Now | |
element14
from US$4.60
|
90
in stock
|
Buy Now | |
Farnell
from US$4.61
|
90
in stock
|
Buy Now | |
Richardson RFPD
from US$4.21
|
87
in stock
|
Buy Now |
Low noise: Voltage noise = 2.2 nV/√Hz |
Current noise = 4.8 pA/√Hz (positive input) |
Wide bandwidth (−3 dB) = 280 MHz |
Nominal gain range: 0 dB to 24 dB (preamp gain = 6 dB) |
Gain scaling: 19.7 dB/V |
DC-coupled |
Single-ended input and output |
High speed uncommitted op amp input |
Supplies: +5 V, ±2.5 V, or ±5 V |
Low power: 78 mW with ±2.5 V supplies |
General Purpose Low Cost Hi Sp | Analog Devices |
Gain Amplifier, 280Mhz, Lfcsp-Ep | Newark Electronics |
GAIN AMPLIFIER, 280MHZ, LFCSP-EP | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8337BCPZ-WP?
Additional datasheets, footprints and schematics for AD8337BCPZ-WP are listed on our Part Details page. You can also find images and similar parts to AD8337BCPZ-WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8337BCPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8337BCPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8337BCPZ-WP fall under?
The AD8337BCPZ-WP is listed under Analog Control Variable Gain Amplifiers (VGAs).
Can I view similar or alternative parts?
You can view similar parts to AD8337BCPZ-WP when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8337BCPZ-WP you can contact the distributor directly for product support, shipping queries etc.
Is the AD8337BCPZ-WP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8337BCPZ-WP have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8337BCPZ-WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8337BCPZ-WP often in real-time on the comparison pages.
What if I can't find stock of AD8337BCPZ-WP?
You can fill out our help required form which you can use to request a quote for AD8337BCPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.