Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 280MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 4.5V to 10V |
Amplifier Case Style | LFCSP |
No. of Pins | 8Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 4.5V to 10V |
Base Number | 8337 |
Gain Accuracy | 3.5dB |
Gain Bandwidth | 280MHz |
Gain dB Max | 24dB |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 10V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD8337BCPZ?
Additional datasheets, footprints and schematics for AD8337BCPZ are listed on our Part Details page. You can also find images and similar parts to AD8337BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8337BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8337BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8337BCPZ fall under?
The AD8337BCPZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8337BCPZ when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8337BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8337BCPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8337BCPZ have stock available?
There is no stock from authorised distributors for AD8337BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8337BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD8337BCPZ?
You can fill out our help required form which you can use to request a quote for AD8337BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.